Texas Instruments TMS320C5514 Fixed-Point Digital Signal Processor TMS320C5514AZCH12

Description
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70
Request a Quote
Description
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C5514AZCH12 is a fixed-point digital signal processor (DSP) from Texas Instruments, designed for low-power applications. It operates at a clock rate of up to 120 MHz and features a 1.3V core voltage. The device includes 256 kB of on-chip RAM and 128 kB of ROM, providing ample memory for various applications. It supports multiple interfaces, including I2C, I2S, MMC/SD, SPI, UART, and USB, making it versatile for different connectivity needs. This DSP is equipped with dual multiply-accumulate (MAC) units, enabling efficient processing of digital signals. It also features four DMA controllers, allowing for data movement without CPU intervention, which enhances performance in real-time applications. The device is suitable for a range of applications, including wireless audio devices, portable medical devices, and industrial controls. The TMS320C5514AZCH12 is packaged in a 196-LFBGA format and operates within an industrial temperature range of -10°C to 70°C. It is compliant with halogen-free standards and has an estimated end-of-life date in 2031. This DSP is supported by Texas Instruments' development tools, including Code Composer Studio and the C55x DSP Library, facilitating software development and integration.

Datasheet Summary
Powered by GS/AI

The TMS320C5514AZCH12 is a fixed-point digital signal processor (DSP) from Texas Instruments, designed for low-power applications. It operates at a clock rate of up to 120 MHz and features a 1.3V core voltage. The device includes 256 kB of on-chip RAM and 128 kB of ROM, providing ample memory for various applications. It supports multiple interfaces, including I2C, I2S, MMC/SD, SPI, UART, and USB, making it versatile for different connectivity needs. This DSP is equipped with dual multiply-accumulate (MAC) units, enabling efficient processing of digital signals. It also features four DMA controllers, allowing for data movement without CPU intervention, which enhances performance in real-time applications. The device is suitable for a range of applications, including wireless audio devices, portable medical devices, and industrial controls. The TMS320C5514AZCH12 is packaged in a 196-LFBGA format and operates within an industrial temperature range of -10°C to 70°C. It is compliant with halogen-free standards and has an estimated end-of-life date in 2031. This DSP is supported by Texas Instruments' development tools, including Code Composer Studio and the C55x DSP Library, facilitating software development and integration.

Suppliers

Company
Product
Description
Supplier Links
TMS320C5514 Fixed-Point Digital Signal Processor - TMS320C5514AZCH12 - Texas Instruments
Dallas, TX, United States
TMS320C5514 Fixed-Point Digital Signal Processor
TMS320C5514AZCH12
TMS320C5514 Fixed-Point Digital Signal Processor TMS320C5514AZCH12
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70

Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-27198-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-27198-5-ND
DSP (Digital Signal Processors) 296-27198-5-ND
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5514AZCH12
797293-TMS320C5514AZCH12
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5514AZCH12 797293-TMS320C5514AZCH12
Manufacturer: Texas Instruments Win Source Part Number: 797293-TMS320C5514AZ CH12 Series: TMS320C55x Packaging: Tray Type: Fixed Point Operating Temperature Range: -10°C ~ 70°C (TC) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Package: 196-LFBGA Mounting: SMD Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB Clock Rate: 120MHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 256kB Voltage - Core: 1.30V Family Name: TMS320C5514 Categories: Integrated Circuits (ICs) Manufacturer Package: 196-NFBGA (10x10) Alternative Parts (Cross-Reference): TMS320C5514AZCHA12; Introduction Date: March 17, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797293-TMS320C5514AZCH12
Series: TMS320C55x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -10°C ~ 70°C (TC)
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V
Package: 196-LFBGA
Mounting: SMD
Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate: 120MHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 256kB
Voltage - Core: 1.30V
Family Name: TMS320C5514
Categories: Integrated Circuits (ICs)
Manufacturer Package: 196-NFBGA (10x10)
Alternative Parts (Cross-Reference): TMS320C5514AZCHA12;
Introduction Date: March 17, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 120MHz 128KB 256KB Dsp - 698-TMS320C5514AZCH12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 120MHz 128KB 256KB Dsp
698-TMS320C5514AZCH12
16-bit 120MHz 128KB 256KB Dsp 698-TMS320C5514AZCH12
16-bit DSP 120MHz 240MIPS NFBGA 196-Pin 128KB ROM/256KB RAM Product overview: TMS320C5514AZCH12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz, 128KB, 256KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz, 128KB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5514AZCH1 2 can be used for catalog matching and distributor lookup.

16-bit DSP 120MHz 240MIPS NFBGA 196-Pin 128KB ROM/256KB RAM Product overview: TMS320C5514AZCH12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz, 128KB, 256KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz, 128KB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5514AZCH12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DSP FIXED-POINT 196NFBGA - 815-TMS320C5514AZCH12 - Utmel Electronic Limited
Hong Kong, China
IC DSP FIXED-POINT 196NFBGA
815-TMS320C5514AZCH12
IC DSP FIXED-POINT 196NFBGA 815-TMS320C5514AZCH12
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMS320C5514AZCH12 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C5514AZCH12
Embedded - DSP (Digital Signal Processors) TMS320C5514AZCH12
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C5514AZCH12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5514AZCH12
DSP (Digital Signal Processors) TMS320C5514AZCH12
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5514AZCH12 296-27198-5-ND 797293-TMS320C5514AZCH12 698-TMS320C5514AZCH12 815-TMS320C5514AZCH12 TMS320C5514AZCH12 TMS320C5514AZCH12
Product Name TMS320C5514 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5514AZCH12 16-bit 120MHz 128KB 256KB Dsp IC DSP FIXED-POINT 196NFBGA Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V; 2.5V; 3.3V; 1.30V 1.30V 1.05V
Features Flash Memory
Clock Speed 100 to 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
MMACS 200 to 240
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; 181-CPGA (39x39)
Clock Speed 40 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKBT3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
2 suppliers