Texas Instruments TMS320C5514 Fixed-Point Digital Signal Processor TMS320C5514AZCH10

Description
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C5514 Fixed-Point Digital Signal Processor - TMS320C5514AZCH10 - Texas Instruments
Dallas, TX, United States
TMS320C5514 Fixed-Point Digital Signal Processor
TMS320C5514AZCH10
TMS320C5514 Fixed-Point Digital Signal Processor TMS320C5514AZCH10
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70

Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-29884-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-29884-5-ND
DSP (Digital Signal Processors) 296-29884-5-ND
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now Datasheet
16-bit 100MHz 128KB 256KB Dsp - 698-TMS320C5514AZCH10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 100MHz 128KB 256KB Dsp
698-TMS320C5514AZCH10
16-bit 100MHz 128KB 256KB Dsp 698-TMS320C5514AZCH10
16-bit DSP 100MHz 200MIPS 196-NFBGA 128KB ROM/256KB RAM Product overview: TMS320C5514AZCH10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz, 128KB, 256KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz, 128KB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5514AZCH1 0 can be used for catalog matching and distributor lookup.

16-bit DSP 100MHz 200MIPS 196-NFBGA 128KB ROM/256KB RAM Product overview: TMS320C5514AZCH10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz, 128KB, 256KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz, 128KB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5514AZCH10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5514AZCH10
797292-TMS320C5514AZCH10
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5514AZCH10 797292-TMS320C5514AZCH10
Manufacturer: Texas Instruments Win Source Part Number: 797292-TMS320C5514AZ CH10 Series: TMS320C55x Packaging: Tray Type: Fixed Point Operating Temperature Range: -10°C ~ 70°C (TC) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Package: 196-LFBGA Mounting: SMD Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB Clock Rate: 100MHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 256kB Voltage - Core: 1.30V Family Name: TMS320C5514 Categories: Integrated Circuits (ICs) Manufacturer Package: 196-NFBGA (10x10) Alternative Parts (Cross-Reference): TMS320C5514AZCHA10; Introduction Date: March 17, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797292-TMS320C5514AZCH10
Series: TMS320C55x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -10°C ~ 70°C (TC)
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V
Package: 196-LFBGA
Mounting: SMD
Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate: 100MHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 256kB
Voltage - Core: 1.30V
Family Name: TMS320C5514
Categories: Integrated Circuits (ICs)
Manufacturer Package: 196-NFBGA (10x10)
Alternative Parts (Cross-Reference): TMS320C5514AZCHA10;
Introduction Date: March 17, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320C5514AZCH10 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 12MHz, CMOS, PBGA196

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 12MHz, CMOS, PBGA196

Supplier's Site Datasheet
TEXAS INSTRUMENTS TMS320C5514AZCH10 IC, DSP, FIXED-POINT, 196NFBGA - 815-TMS320C5514AZCH10 - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS TMS320C5514AZCH10 IC, DSP, FIXED-POINT, 196NFBGA
815-TMS320C5514AZCH10
TEXAS INSTRUMENTS TMS320C5514AZCH10 IC, DSP, FIXED-POINT, 196NFBGA 815-TMS320C5514AZCH10
TEXAS INSTRUMENTS TMS320C5514AZCH10 IC, DSP, FIXED-POINT, 196NFBGA

TEXAS INSTRUMENTS TMS320C5514AZCH10 IC, DSP, FIXED-POINT, 196NFBGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320C5514AZCH10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5514AZCH10
DSP (Digital Signal Processors) TMS320C5514AZCH10
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5514AZCH10 296-29884-5-ND 698-TMS320C5514AZCH10 797292-TMS320C5514AZCH10 TMS320C5514AZCH10 815-TMS320C5514AZCH10 TMS320C5514AZCH10
Product Name TMS320C5514 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) 16-bit 100MHz 128KB 256KB Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5514AZCH10 TEXAS INSTRUMENTS TMS320C5514AZCH10 IC, DSP, FIXED-POINT, 196NFBGA DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V; 2.5V; 3.3V; 1.30V 1.30V -3.3V; 3V; 1.05V
Features Flash Memory
Clock Speed 100 to 120 MHz 100 MHz 100 MHz 100 MHz
MMACS 200 to 240
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40GFM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QXC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
OMAP3525-HIREL OMAP3525-HiRel Applications Processor - OMAP3525EZCBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details