Texas Instruments TMS320C5505 Fixed-Point Digital Signal Processor TMS320C5505AZCHA12

Description
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C5505 Fixed-Point Digital Signal Processor - TMS320C5505AZCHA12 - Texas Instruments
Dallas, TX, United States
TMS320C5505 Fixed-Point Digital Signal Processor
TMS320C5505AZCHA12
TMS320C5505 Fixed-Point Digital Signal Processor TMS320C5505AZCHA12
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85

Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85

Buy Now Datasheet
16-bit 120MHz 1.3V Dsp - 698-TMS320C5505AZCHA12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 120MHz 1.3V Dsp
698-TMS320C5505AZCHA12
16-bit 120MHz 1.3V Dsp 698-TMS320C5505AZCHA12
16-bit DSP 120MHz 240MIPS NFBGA 196-Pin 1.3V Product overview: TMS320C5505AZCHA12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz, 1.3V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz, 1.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5505AZCHA 12 can be used for catalog matching and distributor lookup.

16-bit DSP 120MHz 240MIPS NFBGA 196-Pin 1.3V Product overview: TMS320C5505AZCHA12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz, 1.3V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz, 1.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5505AZCHA12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-34507-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-34507-5-ND
DSP (Digital Signal Processors) 296-34507-5-ND
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5505AZCHA12
1271043-TMS320C5505AZCHA12
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5505AZCHA12 1271043-TMS320C5505AZCHA12
Manufacturer: Texas Instruments Win Source Part Number: 1271043-TMS320C5505A ZCHA12 Series: TMS320C55x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Package: 196-LFBGA Mounting: SMD Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB Clock Rate: 120MHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 320kB Voltage - Core: 1.05V, 1.30V Family Name: TMS320C5505 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 196-NFBGA (10x10) Alternative Parts (Cross-Reference): TMS320C5505AZCH12; Introduction Date: May 25, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271043-TMS320C5505AZCHA12
Series: TMS320C55x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V
Package: 196-LFBGA
Mounting: SMD
Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate: 120MHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 320kB
Voltage - Core: 1.05V, 1.30V
Family Name: TMS320C5505
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 196-NFBGA (10x10)
Alternative Parts (Cross-Reference): TMS320C5505AZCH12;
Introduction Date: May 25, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C5505AZCHA12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5505AZCHA12
DSP (Digital Signal Processors) TMS320C5505AZCHA12
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C5505AZCHA12 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C5505AZCHA12
Embedded - DSP (Digital Signal Processors) TMS320C5505AZCHA12
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5505AZCHA12 698-TMS320C5505AZCHA12 296-34507-5-ND 1271043-TMS320C5505AZCHA12 TMS320C5505AZCHA12 TMS320C5505AZCHA12
Product Name TMS320C5505 Fixed-Point Digital Signal Processor 16-bit 120MHz 1.3V Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5505AZCHA12 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V; 2.5V; 3.3V; 1.05V, 1.30V 1.05V, 1.30V
Features Flash Memory
Clock Speed 100 to 150 MHz 120 MHz 120 MHz 120 MHz 120 MHz
MMACS 200 to 300
Operating Temperature -10 to 70 C (14 to 158 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6201B Fixed Point Digital Signal Processor, Military - 5962-9857801QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33GNMM150EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers
IC AUDIO SIGNAL PROCESSOR 48TQFP - 815-TAS5010IPFB - Utmel Electronic Limited
Specs
Supply Voltage 3V~3.6V
Package Type QFP; Other; 48-TQFP
Pin Count 48
View Details
OMAPL137-HT High Temperature Low Power Applications Processor - OMAPL137BPTPH - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; HLQFP,XCEPT
View Details