Texas Instruments TMS320C5505 Fixed-Point Digital Signal Processor TMS320C5505AZCH12

Description
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C5505 Fixed-Point Digital Signal Processor - TMS320C5505AZCH12 - Texas Instruments
Dallas, TX, United States
TMS320C5505 Fixed-Point Digital Signal Processor
TMS320C5505AZCH12
TMS320C5505 Fixed-Point Digital Signal Processor TMS320C5505AZCH12
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70

Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70

Buy Now Datasheet
16-bit 120MHz Dsp - 698-TMS320C5505AZCH12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 120MHz Dsp
698-TMS320C5505AZCH12
16-bit 120MHz Dsp 698-TMS320C5505AZCH12
16-bit DSP 120MHz 240MIPS NFBGA196 Fixed-Point Product overview: TMS320C5505AZCH12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5505AZCH1 2 can be used for catalog matching and distributor lookup.

16-bit DSP 120MHz 240MIPS NFBGA196 Fixed-Point Product overview: TMS320C5505AZCH12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5505AZCH12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 8184711P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Data Bus Width = 16bit RAM Size = 64 kB Instruction Set Architecture = DSP Program Memory Size = 320 kB Program Memory Type = EPROM, Flash, ROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = NFBGA Pin Count = 196 Delivery on production packaging - Punnet. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 150MHz
Data Bus Width = 16bit
RAM Size = 64 kB
Instruction Set Architecture = DSP
Program Memory Size = 320 kB
Program Memory Type = EPROM, Flash, ROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = NFBGA
Pin Count = 196
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 8184711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Data Bus Width = 16bit RAM Size = 64 kB Instruction Set Architecture = DSP Program Memory Size = 320 kB Program Memory Type = EPROM, Flash, ROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = NFBGA Pin Count = 196

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 150MHz
Data Bus Width = 16bit
RAM Size = 64 kB
Instruction Set Architecture = DSP
Program Memory Size = 320 kB
Program Memory Type = EPROM, Flash, ROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = NFBGA
Pin Count = 196

Supplier's Site
DSP (Digital Signal Processors) - 296-27197-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-27197-5-ND
DSP (Digital Signal Processors) 296-27197-5-ND
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5505AZCH12
033273-TMS320C5505AZCH12
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5505AZCH12 033273-TMS320C5505AZCH12
Manufacturer: Texas Instruments Win Source Part Number: 033273-TMS320C5505AZ CH12 Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 120MHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 320kB Voltage - Core: 1.05V, 1.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TC) Case / Package: 196-NFBGA (10x10) Alternative Parts (Cross-Reference): TMS320C5505AZCHA12; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033273-TMS320C5505AZCH12
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 120MHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 320kB
Voltage - Core: 1.05V, 1.30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TC)
Case / Package: 196-NFBGA (10x10)
Alternative Parts (Cross-Reference): TMS320C5505AZCHA12;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C5505AZCH12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5505AZCH12
DSP (Digital Signal Processors) TMS320C5505AZCH12
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5505AZCH12 698-TMS320C5505AZCH12 8184711P 296-27197-5-ND 033273-TMS320C5505AZCH12 TMS320C5505AZCH12
Product Name TMS320C5505 Fixed-Point Digital Signal Processor 16-bit 120MHz Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5505AZCH12 DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V; 2.5V; 3.3V; 1.05V, 1.30V 1.05V, 1.30V
Features Flash Memory
Clock Speed 100 to 150 MHz 150 MHz 120 MHz 120 MHz 120 MHz
MMACS 200 to 300
Operating Temperature -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466904QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
DSP (Digital Signal Processors) - 66AK2G12ABYA60ES - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 600 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40KGDS50D - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details