Texas Instruments TMS320C5504 Fixed-Point Digital Signal Processor TMS320C5504AZCH15

Description
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C5504 Fixed-Point Digital Signal Processor - TMS320C5504AZCH15 - Texas Instruments
Dallas, TX, United States
TMS320C5504 Fixed-Point Digital Signal Processor
TMS320C5504AZCH15
TMS320C5504 Fixed-Point Digital Signal Processor TMS320C5504AZCH15
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70

Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70

Buy Now Datasheet
Fixed-Point Digital Signal Processor 196-NFBGA 0 to 0 Product overview: TMS320C5504AZCH15 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5504AZCH1 5 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 196-NFBGA 0 to 0 Product overview: TMS320C5504AZCH15 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5504AZCH15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42796-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42796-ND
DSP (Digital Signal Processors) 296-42796-ND
IC DSP FIXED POINT 196NFBGA

IC DSP FIXED POINT 196NFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5504AZCH15
797290-TMS320C5504AZCH15
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5504AZCH15 797290-TMS320C5504AZCH15
Manufacturer: Texas Instruments Win Source Part Number: 797290-TMS320C5504AZ CH15 Series: TMS320C55x Packaging: Tray Type: Fixed Point Operating Temperature Range: -10°C ~ 70°C (TC) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Package: 196-LFBGA Mounting: SMD Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB Clock Rate: 150MHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 256kB Voltage - Core: 1.05V, 1.40V Family Name: TMS320C5504 Categories: Integrated Circuits (ICs) Manufacturer Package: 196-NFBGA (10x10) Alternative Parts (Cross-Reference): TMX320C5504AZCH15 ; Introduction Date: November 30, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797290-TMS320C5504AZCH15
Series: TMS320C55x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -10°C ~ 70°C (TC)
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V
Package: 196-LFBGA
Mounting: SMD
Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate: 150MHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 256kB
Voltage - Core: 1.05V, 1.40V
Family Name: TMS320C5504
Categories: Integrated Circuits (ICs)
Manufacturer Package: 196-NFBGA (10x10)
Alternative Parts (Cross-Reference): TMX320C5504AZCH15 ;
Introduction Date: November 30, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DSP FIXED POINT 196NFBGA - 815-TMS320C5504AZCH15 - Utmel Electronic Limited
Hong Kong, China
IC DSP FIXED POINT 196NFBGA
815-TMS320C5504AZCH15
IC DSP FIXED POINT 196NFBGA 815-TMS320C5504AZCH15
IC DSP FIXED POINT 196NFBGA

IC DSP FIXED POINT 196NFBGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320C5504AZCH15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5504AZCH15
DSP (Digital Signal Processors) TMS320C5504AZCH15
IC DSP FIXED POINT 196NFBGA

IC DSP FIXED POINT 196NFBGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5504AZCH15 698-TMS320C5504AZCH15 296-42796-ND 797290-TMS320C5504AZCH15 815-TMS320C5504AZCH15 TMS320C5504AZCH15
Product Name TMS320C5504 Fixed-Point Digital Signal Processor Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5504AZCH15 IC DSP FIXED POINT 196NFBGA DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V; 2.5V; 3.3V; 1.05V, 1.40V 1.05V, 1.40V 1.05V
Features Flash Memory
Clock Speed 100 to 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
MMACS 200 to 300
Operating Temperature -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - TMS320BC52PJ100 - Quarktwin Technology Ltd.
Specs
Package Type QFP; Other; 100-BQFP
Clock Speed 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA783BRGABFQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKB4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details