Texas Instruments TMS320C5504 Fixed-Point Digital Signal Processor TMS320C5504AZCH12

Description
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C5504 Fixed-Point Digital Signal Processor - TMS320C5504AZCH12 - Texas Instruments
Dallas, TX, United States
TMS320C5504 Fixed-Point Digital Signal Processor
TMS320C5504AZCH12
TMS320C5504 Fixed-Point Digital Signal Processor TMS320C5504AZCH12
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70

Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5504AZCH12
797289-TMS320C5504AZCH12
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5504AZCH12 797289-TMS320C5504AZCH12
Manufacturer: Texas Instruments Win Source Part Number: 797289-TMS320C5504AZ CH12 Series: TMS320C55x Packaging: Tray Type: Fixed Point Operating Temperature Range: -10°C ~ 70°C (TC) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Package: 196-LFBGA Mounting: SMD Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB Clock Rate: 120MHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 256kB Voltage - Core: 1.05V, 1.30V Family Name: TMS320C5504 Categories: Integrated Circuits (ICs) Manufacturer Package: 196-NFBGA (10x10) Alternative Parts (Cross-Reference): TMS320C5504AZCHA12; Introduction Date: March 17, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797289-TMS320C5504AZCH12
Series: TMS320C55x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -10°C ~ 70°C (TC)
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V
Package: 196-LFBGA
Mounting: SMD
Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate: 120MHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 256kB
Voltage - Core: 1.05V, 1.30V
Family Name: TMS320C5504
Categories: Integrated Circuits (ICs)
Manufacturer Package: 196-NFBGA (10x10)
Alternative Parts (Cross-Reference): TMS320C5504AZCHA12;
Introduction Date: March 17, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-27196-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-27196-5-ND
DSP (Digital Signal Processors) 296-27196-5-ND
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now Datasheet
 - TMS320C5504AZCH12 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 12MHz, CMOS, PBGA196

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 12MHz, CMOS, PBGA196

Supplier's Site Datasheet
16-bit 120MHz Dsp - 698-TMS320C5504AZCH12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 120MHz Dsp
698-TMS320C5504AZCH12
16-bit 120MHz Dsp 698-TMS320C5504AZCH12
16-bit DSP 120MHz 240MIPS NFBGA 196-Pin Fixed-Point IC Product overview: TMS320C5504AZCH12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5504AZCH1 2 can be used for catalog matching and distributor lookup.

16-bit DSP 120MHz 240MIPS NFBGA 196-Pin Fixed-Point IC Product overview: TMS320C5504AZCH12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5504AZCH12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C5504AZCH12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5504AZCH12
DSP (Digital Signal Processors) TMS320C5504AZCH12
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5504AZCH12 797289-TMS320C5504AZCH12 296-27196-5-ND TMS320C5504AZCH12 698-TMS320C5504AZCH12 TMS320C5504AZCH12
Product Name TMS320C5504 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5504AZCH12 DSP (Digital Signal Processors) 16-bit 120MHz Dsp DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V 1.05V, 1.30V 1.8V; 2.5V; 3.3V; 1.05V, 1.30V
Features Flash Memory
Clock Speed 100 to 150 MHz 120 MHz 120 MHz 120 MHz
MMACS 200 to 300
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products