Texas Instruments TMS320C54V90 DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)] TMS320C54V90PGE

Description
DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)] 144-LQFP
Request a Quote Datasheet
Description
DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)] 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C54V90 DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)] - TMS320C54V90PGE - Texas Instruments
Dallas, TX, United States
TMS320C54V90 DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)]
TMS320C54V90PGE
TMS320C54V90 DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)] TMS320C54V90PGE
DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)] 144-LQFP

DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)] 144-LQFP

Buy Now Datasheet
DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)] 144-LQFP Product overview: TMS320C54V90PGE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C54V90PGE can be used for catalog matching and distributor lookup.

DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)] 144-LQFP Product overview: TMS320C54V90PGE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C54V90PGE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C54V90PGE-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C54V90PGE-ND
DSP (Digital Signal Processors) TMS320C54V90PGE-ND
IC DSP EMBED V.90 MODEM 144-LQFP

IC DSP EMBED V.90 MODEM 144-LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C54V90PGE
055252-TMS320C54V90PGE
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C54V90PGE 055252-TMS320C54V90PGE
Manufacturer: Texas Instruments Win Source Part Number: 055252-TMS320C54V90P GE Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 117MHz Non-Volatile Memory: ROM (256 kB) On-Chip RAM: 80kB Voltage - Core: 1.50V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C (TC) Case / Package: 144-LQFP (20x20) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055252-TMS320C54V90PGE
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 117MHz
Non-Volatile Memory: ROM (256 kB)
On-Chip RAM: 80kB
Voltage - Core: 1.50V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 100°C (TC)
Case / Package: 144-LQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TMS320C54V90PGE - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 14.7456MHz, CMOS, PQFP144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 14.7456MHz, CMOS, PQFP144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C54V90PGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C54V90PGE
DSP (Digital Signal Processors) TMS320C54V90PGE
IC DSP EMBED V.90 MODEM 144-LQFP

IC DSP EMBED V.90 MODEM 144-LQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C54V90PGE 698-TMS320C54V90PGE TMS320C54V90PGE-ND 055252-TMS320C54V90PGE TMS320C54V90PGE TMS320C54V90PGE
Product Name TMS320C54V90 DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)] Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C54V90PGE DSP (Digital Signal Processors)
Supply Voltage 5V 1.5V; 3.3V 1.50V
Package Type Other; LQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP (20x20) QFP; Other; QFP144 QFP; Other; 144-LQFP
Clock Speed 117 MHz 117 MHz 117 MHz 117 MHz
Operating Temperature 0 C (32 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6201B Fixed Point Digital Signal Processor, Military - 5962-9857801QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
DSP (Digital Signal Processors) - C55EQUAL-ND - DigiKey
Specs
Supply Voltage 3.3V; 1.26V
Package Type LFQP; Other; 176-LQFP
Pin Count 176
View Details
4 suppliers
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40KGDS50D - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details