Digital Signal Processor (DSP Only) for Client-Side Telephony 144-BGA MICROSTAR
Digital Signal Processor (DSP Only) for Client-Side Telephony 144-BGA MICROSTAR Product overview: TMS320C54CSTZGU from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C54CSTZGU can be used for catalog matching and distributor lookup.
IC DSP CLIENT-SD TELEPHNY 144BGA
Manufacturer: Texas Instruments
Win Source Part Number: 797287-TMS320C54CSTZ
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 144-LFBGA
Mounting: SMD
Interface: Host Interface, McBSP, UART
Clock Rate: 120MHz
Non-Volatile Memory: ROM (256 kB)
On-Chip RAM: 80kB
Voltage - Core: 1.50V
Family Name: TMS320C54CST
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-BGA MICROSTAR (12x12)
Alternative Parts (Cross-Reference): TMS320C54CSTGGU; TMS320C54CSTPGE; TMS320C54CSTZGU;
Introduction Date: February 03, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC DSP CLIENT-SD TELEPHNY 144BGA
IC DSP CLIENT-SD TELEPHNY 144BGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C54CSTZGU | 698-TMS320C54CSTZGU | 296-19384-ND | 797287-TMS320C54CSTZGU | TMS320C54CSTZGU | TMS320C54CSTZGU |
| Product Name | TMS320C54CST Digital Signal Processor (DSP Only) for Client-Side Telephony | BGA Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C54CSTZGU | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.5V | 1.5V; 3.3V | 1.50V | |||
| Package Type | Other; LFBGA | BGA; Other; 144-LFBGA | BGA; Other; 144-LFBGA | |||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| Operating Temperature | 0 C (32 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) |