Manufacturer: Texas Instruments
Win Source Part Number: 213150-TMS320C542PGE
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 5.00V
Mounting: SMD (SMT)
Clock Rate: 40MHz
Non-Volatile Memory: ROM (4 kB)
On-Chip RAM: 20kB
Voltage - Core: 5.00V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 144-LQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 60
Digital Signal Processor 144-LQFP Product overview: TMS320C542PGE2-40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C542PGE2-4
IC DSP 144-LQFP
IC DSP 144-LQFP
IC DSP 144-LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 213150-TMS320C542PGE2-40 | 698-TMS320C542PGE2-40 | TMS320C542PGE2-40-ND | TMS320C542PGE2-40 | TMS320C542PGE2-40 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C542PGE2-40 | Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 5.00V | 5V | 5V | ||
| Package Type | QFP; Other; 144-LQFP (20x20) | Other; LQFP | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz |