Texas Instruments TMS320VC5420 Digital Signal Processor TMS320C5420PGEA200

Description
Digital Signal Processor 144-LQFP 0 to 0
Request a Quote Datasheet
Description
Digital Signal Processor 144-LQFP 0 to 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5420 Digital Signal Processor - TMS320C5420PGEA200 - Texas Instruments
Dallas, TX, United States
TMS320VC5420 Digital Signal Processor
TMS320C5420PGEA200
TMS320VC5420 Digital Signal Processor TMS320C5420PGEA200
Digital Signal Processor 144-LQFP 0 to 0

Digital Signal Processor 144-LQFP 0 to 0

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5420PGEA200
1271035-TMS320C5420PGEA200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5420PGEA200 1271035-TMS320C5420PGEA200
Manufacturer: Texas Instruments Win Source Part Number: 1271035-TMS320C5420P GEA200 Series: TMS320C54x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Package: 144-LQFP Mounting: SMD Interface: Host Interface, McBSP Part Status: Obsolete(EOL) Clock Rate: 100MHz Non-Volatile Memory: External On-Chip RAM: 384kB Voltage - Core: 1.80V Family Name: TMS320C5420PGEA200 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): TMS320C5420GGUR200; TMS320VC5420ZGU200; TMS320VC5420GGU200; Introduction Date: August 22, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271035-TMS320C5420PGEA200
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 144-LQFP
Mounting: SMD
Interface: Host Interface, McBSP
Part Status: Obsolete(EOL)
Clock Rate: 100MHz
Non-Volatile Memory: External
On-Chip RAM: 384kB
Voltage - Core: 1.80V
Family Name: TMS320C5420PGEA200
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320C5420GGUR200; TMS320VC5420ZGU200; TMS320VC5420GGU200;
Introduction Date: August 22, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C5420PGEA200-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C5420PGEA200-ND
DSP (Digital Signal Processors) TMS320C5420PGEA200-ND
IC DGTL SIGNL PROCESSOR 144-LQFP

IC DGTL SIGNL PROCESSOR 144-LQFP

Buy Now Datasheet
Digital Signal Processor 144-LQFP 0 to 0 Product overview: TMS320C5420PGEA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5420PGEA2 00 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-LQFP 0 to 0 Product overview: TMS320C5420PGEA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5420PGEA200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320C5420PGEA200 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 100MHz, CMOS, PQFP144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 100MHz, CMOS, PQFP144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C5420PGEA200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5420PGEA200
DSP (Digital Signal Processors) TMS320C5420PGEA200
IC DGTL SIGNL PROCESSOR 144-LQFP

IC DGTL SIGNL PROCESSOR 144-LQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5420PGEA200 1271035-TMS320C5420PGEA200 TMS320C5420PGEA200-ND 698-TMS320C5420PGEA200 TMS320C5420PGEA200 TMS320C5420PGEA200
Product Name TMS320VC5420 Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5420PGEA200 DSP (Digital Signal Processors) Dsp DSP (Digital Signal Processors)
Supply Voltage 1.80V 1.8V; 3.3V 3.3V
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Interface Type Host Interface, McBSP Host Interface, McBSP Host Interface, McBSP
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-TMS320BC51PQ57 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Package Type Other; BQFP
Clock Speed 57 MHz
View Details
3 suppliers
DM3725 Digital Media Processor - DM3725CUSA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
LM98519 10-bit 65 MSPS 6 Channel Imaging Signal Processor - LM98519VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details