Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5420GGUR200 TMS320C5420GGUR200

Description
Manufacturer: Texas Instruments Win Source Part Number: 1110122-TMS320C5420G GUR200 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 100MHz Non-Volatile Memory: External On-Chip RAM: 384kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 144-BGA MICROSTAR (12x12) Alternative Parts (Cross-Reference): TMS320C5420PGEA200; TMS320VC5420ZGU200; TMS320VC5420GGU200; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1110122-TMS320C5420G GUR200 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 100MHz Non-Volatile Memory: External On-Chip RAM: 384kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 144-BGA MICROSTAR (12x12) Alternative Parts (Cross-Reference): TMS320C5420PGEA200; TMS320VC5420ZGU200; TMS320VC5420GGU200; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5420GGUR200
1110122-TMS320C5420GGUR200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5420GGUR200 1110122-TMS320C5420GGUR200
Manufacturer: Texas Instruments Win Source Part Number: 1110122-TMS320C5420G GUR200 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 100MHz Non-Volatile Memory: External On-Chip RAM: 384kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 144-BGA MICROSTAR (12x12) Alternative Parts (Cross-Reference): TMS320C5420PGEA200; TMS320VC5420ZGU200; TMS320VC5420GGU200; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110122-TMS320C5420GGUR200
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 100MHz
Non-Volatile Memory: External
On-Chip RAM: 384kB
Voltage - Core: 1.80V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 144-BGA MICROSTAR (12x12)
Alternative Parts (Cross-Reference): TMS320C5420PGEA200; TMS320VC5420ZGU200; TMS320VC5420GGU200;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital Signal Processor 144-BGA MICROSTAR 0 to 0 Product overview: TMS320C5420GGUR200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5420GGUR2 00 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-BGA MICROSTAR 0 to 0 Product overview: TMS320C5420GGUR200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5420GGUR200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C5420GGUR200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5420GGUR200
DSP (Digital Signal Processors) TMS320C5420GGUR200
IC DGTL SIGNL PROCESSOR 144-BGA

IC DGTL SIGNL PROCESSOR 144-BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C5420GGUR200 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C5420GGUR200
Embedded - DSP (Digital Signal Processors) TMS320C5420GGUR200
IC DGTL SIGNL PROCESSOR 144-BGA

IC DGTL SIGNL PROCESSOR 144-BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1110122-TMS320C5420GGUR200 698-TMS320C5420GGUR200 TMS320C5420GGUR200 TMS320C5420GGUR200
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5420GGUR200 BGA Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.80V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21364KBC-1AA - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type SPI; DAI, SPI
View Details
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWTA2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers
Dsp - 698-HA12181FP-E - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Package Type Other; Bulk
View Details
4 suppliers
 - 6668277 - RS Components, Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Package Type SOIC
MIPS 30
View Details