Digital Signal Processor 100-LQFP Product overview: TMS320C541PZ1-40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C541PZ1-40
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, CMOS, PQFP100
IC DSP 100LQFP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320C541PZ1-40 | TMS320C541PZ1-40 | TMS320C541PZ1-40-ND | TMS320C541PZ1-40 |
| Product Name | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 5V | 5V | ||
| Package Type | Other; LQFP | QFP; Other; QFP100 | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |