Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C50PQA57 TMS320C50PQA57

Description
Manufacturer: Texas Instruments Win Source Part Number: 084399-TMS320C50PQA5 7 Packaging: Tray Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 57MHz Non-Volatile Memory: ROM (4 kB) On-Chip RAM: 20kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 132-BQFP (24.54x24.54) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 084399-TMS320C50PQA5 7 Packaging: Tray Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 57MHz Non-Volatile Memory: ROM (4 kB) On-Chip RAM: 20kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 132-BQFP (24.54x24.54) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C50PQA57
084399-TMS320C50PQA57
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C50PQA57 084399-TMS320C50PQA57
Manufacturer: Texas Instruments Win Source Part Number: 084399-TMS320C50PQA5 7 Packaging: Tray Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 57MHz Non-Volatile Memory: ROM (4 kB) On-Chip RAM: 20kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 132-BQFP (24.54x24.54) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 084399-TMS320C50PQA57
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 5.00V
Mounting: SMD (SMT)
Clock Rate: 57MHz
Non-Volatile Memory: ROM (4 kB)
On-Chip RAM: 20kB
Voltage - Core: 5.00V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 132-BQFP (24.54x24.54)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Signal Processors 132-BQFP -40 to 85 Product overview: TMS320C50PQA57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C50PQA57 can be used for catalog matching and distributor lookup.

Digital Signal Processors 132-BQFP -40 to 85 Product overview: TMS320C50PQA57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C50PQA57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C50PQA57-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C50PQA57-ND
DSP (Digital Signal Processors) TMS320C50PQA57-ND
IC DSP 132-BQFP

IC DSP 132-BQFP

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C50PQA57 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C50PQA57
DSP (Digital Signal Processors) TMS320C50PQA57
IC DSP 132-BQFP

IC DSP 132-BQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 084399-TMS320C50PQA57 698-TMS320C50PQA57 TMS320C50PQA57-ND TMS320C50PQA57
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C50PQA57 Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 5.00V 5V 5V
Package Type QFP; Other; 132-BQFP (24.54x24.54) Other; BQFP Other; 132-BQFP Bumpered QFP; Other; 132-BQFP Bumpered
Clock Speed 57 MHz 57 MHz 57 MHz 57 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2183BST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
LM98620 10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output - LM98620VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK512MC510-I/PT-ND - DigiKey
Specs
Package Type TQFP; Other; 100-TQFP
Pin Count 100
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Renesas Electronics Corporation
View Details