Digital Signal Processors 132-BQFP Product overview: TMS320C50PQ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C50PQ80 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 084437-TMS320C50PQ80
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 5.00V
Mounting: SMD (SMT)
Clock Rate: 80MHz
Non-Volatile Memory: ROM (4 kB)
On-Chip RAM: 20kB
Voltage - Core: 5.00V
Family Name: TMS320C50
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 132-BQFP (24.54x24.54)
Alternative Parts (Cross-Reference): TMS320C50PGE80; TMS320VC5506PGE;
Introduction Date: November 25, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC DSP 132-BQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320C50PQ80 | 084437-TMS320C50PQ80 | TMS320C50PQ80-ND | TMS320C50PQ80 | TMS320C50PQ80 |
| Product Name | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C50PQ80 | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 5V | 5.00V | 5V | ||
| Package Type | Other; BQFP | QFP; Other; 132-BQFP (24.54x24.54) | Other; 132-BQFP Bumpered | QFP; Other; 132-BQFP Bumpered | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |