Texas Instruments TMS320C44 Digital Signal Processors TMS320C44PDB50

Description
TMS320C44 Digital Signal Processors
Request a Quote Datasheet
Description
TMS320C44 Digital Signal Processors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C44 Digital Signal Processors
TMS320C44PDB50
TMS320C44 Digital Signal Processors TMS320C44PDB50
TMS320C44 Digital Signal Processors

TMS320C44 Digital Signal Processors

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C44PDB50
1271025-TMS320C44PDB50
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C44PDB50 1271025-TMS320C44PDB50
Manufacturer: Texas Instruments Win Source Part Number: 1271025-TMS320C44PDB 50 Series: TMS320C4x Packaging: Tray Type: Floating Point Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 5.00V Package: 304-BFQFP Exposed Pad Mounting: SMD Interface: Communication Ports Part Status: Obsolete(EOL) Clock Rate: 50MHz Non-Volatile Memory: External On-Chip RAM: 8kB Voltage - Core: 5.00V Family Name: TMS320C44 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 304-PQFP (40x40) Alternative Parts (Cross-Reference): TMS320C44GFW50; Introduction Date: January 01, 1994 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271025-TMS320C44PDB50
Series: TMS320C4x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 5.00V
Package: 304-BFQFP Exposed Pad
Mounting: SMD
Interface: Communication Ports
Part Status: Obsolete(EOL)
Clock Rate: 50MHz
Non-Volatile Memory: External
On-Chip RAM: 8kB
Voltage - Core: 5.00V
Family Name: TMS320C44
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 304-PQFP (40x40)
Alternative Parts (Cross-Reference): TMS320C44GFW50;
Introduction Date: January 01, 1994
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320C44PDB50 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 50MHz, CMOS, PQFP304

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 50MHz, CMOS, PQFP304

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C44PDB50-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C44PDB50-ND
DSP (Digital Signal Processors) TMS320C44PDB50-ND
IC DSP 304-HQFP

IC DSP 304-HQFP

Buy Now Datasheet
32-bit 50MHz Dsp - 698-TMS320C44PDB50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 50MHz Dsp
698-TMS320C44PDB50
32-bit 50MHz Dsp 698-TMS320C44PDB50
32-BIT, 50MHz, OTHER DSP, PQFP304, PLASTIC, QFP-304 Product overview: TMS320C44PDB50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 50MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C44PDB50 can be used for catalog matching and distributor lookup.

32-BIT, 50MHz, OTHER DSP, PQFP304, PLASTIC, QFP-304 Product overview: TMS320C44PDB50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 50MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C44PDB50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C44PDB50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C44PDB50
DSP (Digital Signal Processors) TMS320C44PDB50
IC DSP 304-HQFP

IC DSP 304-HQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C44PDB50 1271025-TMS320C44PDB50 TMS320C44PDB50 TMS320C44PDB50-ND 698-TMS320C44PDB50 TMS320C44PDB50
Product Name TMS320C44 Digital Signal Processors Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C44PDB50 DSP (Digital Signal Processors) 32-bit 50MHz Dsp DSP (Digital Signal Processors)
Supply Voltage 5.00V 5V 5V
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Interface Type Communication Ports Communication Ports Communication Ports
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861901ZA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
4 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCED4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
DSP (Digital Signal Processors) - DVC5416PGE160IDWLD-ND - DigiKey
Specs
Data Bus 16-Bit
Supply Voltage 3.3V; 1.60V
Clock Speed 160 MHz
View Details
5 suppliers