Texas Instruments TMS320C40 Digital Signal Processors TMS320C40GFL50

Description
Digital Signal Processors 325-CPGA 0 to 70
Request a Quote
Description
Digital Signal Processors 325-CPGA 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C40 is a digital signal processor in a 325-pin ceramic grid array package, with a 50-ns instruction cycle time, 30 MIPS performance, and 384 MBytes/s data transfer rate. It includes six communications ports, a six-channel DMA coprocessor, a 512-byte instruction cache, 8 Kbytes of single-cycle dual-access RAM, IEEE 1149.1 (JTAG) boundary scan compatibility, and operates at 5 V. The device supports shared memory systems with two independent external buses each capable of 120 MBytes/s transfer rate and includes an on-chip boot loader, two timers, and an IDLE2 power-down mode.

Datasheet Summary
Powered by GS/AI

The TMS320C40 is a digital signal processor in a 325-pin ceramic grid array package, with a 50-ns instruction cycle time, 30 MIPS performance, and 384 MBytes/s data transfer rate. It includes six communications ports, a six-channel DMA coprocessor, a 512-byte instruction cache, 8 Kbytes of single-cycle dual-access RAM, IEEE 1149.1 (JTAG) boundary scan compatibility, and operates at 5 V. The device supports shared memory systems with two independent external buses each capable of 120 MBytes/s transfer rate and includes an on-chip boot loader, two timers, and an IDLE2 power-down mode.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C40 Digital Signal Processors
TMS320C40GFL50
TMS320C40 Digital Signal Processors TMS320C40GFL50
Digital Signal Processors 325-CPGA 0 to 70

Digital Signal Processors 325-CPGA 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C40GFL50
1271023-TMS320C40GFL50
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C40GFL50 1271023-TMS320C40GFL50
Manufacturer: Texas Instruments Win Source Part Number: 1271023-TMS320C40GFL 50 Series: TMS320C4x Packaging: Tray Type: Floating Point Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 5.00V Package: 325-BFCPGA Interface: Communication Ports Part Status: Obsolete(EOL) Clock Rate: 50MHz Non-Volatile Memory: External On-Chip RAM: 8kB Voltage - Core: 5.00V Family Name: TMS320C40 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 325-CPGA (47.25x47.25) Alternative Parts (Cross-Reference): TMS320C6727BGDH250; TMS320C6727BZDH250; Introduction Date: January 01, 1996 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271023-TMS320C40GFL50
Series: TMS320C4x
Packaging: Tray
Type: Floating Point
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 5.00V
Package: 325-BFCPGA
Interface: Communication Ports
Part Status: Obsolete(EOL)
Clock Rate: 50MHz
Non-Volatile Memory: External
On-Chip RAM: 8kB
Voltage - Core: 5.00V
Family Name: TMS320C40
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 325-CPGA (47.25x47.25)
Alternative Parts (Cross-Reference): TMS320C6727BGDH250; TMS320C6727BZDH250;
Introduction Date: January 01, 1996
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Signal Processors 325-CPGA 0 to 70 Product overview: TMS320C40GFL50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C40GFL50 can be used for catalog matching and distributor lookup.

Digital Signal Processors 325-CPGA 0 to 70 Product overview: TMS320C40GFL50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C40GFL50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C40GFL50-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C40GFL50-ND
DSP (Digital Signal Processors) TMS320C40GFL50-ND
IC DSP 325-CPGA

IC DSP 325-CPGA

Buy Now Datasheet
 - TMS320C40GFL50 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit

Digital Signal Processor, 32-Bit

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C40GFL50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C40GFL50
DSP (Digital Signal Processors) TMS320C40GFL50
IC DSP 325-CPGA

IC DSP 325-CPGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C40GFL50 1271023-TMS320C40GFL50 698-TMS320C40GFL50 TMS320C40GFL50-ND TMS320C40GFL50 TMS320C40GFL50
Product Name TMS320C40 Digital Signal Processors Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C40GFL50 Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 5.00V 5V 5V
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Interface Type Communication Ports Communication Ports Communication Ports
Unlock Full Specs
to access all available technical data

Similar Products

DM383 DaVinci Digital Media Processor - DM383AAAR11 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers
OMAPL137-HT High Temperature Low Power Applications Processor - OMAPL137BPTPH - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; HLQFP,XCEPT
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - MTDM8148CCYE2 - 790240-MTDM8148CCYE2 - Win Source Electronics
Specs
Supply Voltage 0.95V, 1.1V, 1.2V, 1.35V
Clock Speed 750 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
5 suppliers