Digital Signal Processors 325-CPGA 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1271022-TMS320C40GFL
Series: TMS320C4x
Packaging: Tray
Type: Floating Point
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 5.00V
Package: 325-BFCPGA
Interface: Communication Ports
Part Status: Obsolete(EOL)
Clock Rate: 40MHz
Non-Volatile Memory: External
On-Chip RAM: 8kB
Voltage - Core: 5.00V
Family Name: TMS320C40
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 325-CPGA (47.25x47.25)
Alternative Parts (Cross-Reference): TMS320C6727BGDH250; TMS320C6727BZDH250;
Introduction Date: January 01, 1996
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 40MHz, CMOS, CPGA325
Digital Signal Processors 325-CPGA 0 to 70 Product overview: TMS320C40GFL40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C40GFL40 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C40GFL40 | 1271022-TMS320C40GFL40 | TMS320C40GFL40 | 698-TMS320C40GFL40 | TMS320C40GFL40-ND | TMS320C40GFL40 |
| Product Name | TMS320C40 Digital Signal Processors | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C40GFL40 | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 5.00V | 5V | 5V | |||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Interface Type | Communication Ports | Communication Ports | Communication Ports |