Manufacturer: Texas Instruments
Win Source Part Number: 055249-TMS320C32PCM5
Packaging: Tray
Type: Floating Point
Voltage - I/O: 5.00V
Mounting: SMD (SMT)
Clock Rate: 50MHz
Non-Volatile Memory: External
On-Chip RAM: 2.25kB
Voltage - Core: 5.00V
Family Name: TMS320C32
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 144-QFP (28x28)
Alternative Parts (Cross-Reference): TMS320C6722BRFP200; TMS320C32PCMA50;
Introduction Date: June 30, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Digital Signal Processor 144-QFP Product overview: TMS320C32PCM50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C32PCM50 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 055249-TMS320C32PCM50 | TMS320C32PCM50-ND | 698-TMS320C32PCM50 | TMS320C32PCM50 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C32PCM50 | DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) |
| Supply Voltage | 5.00V | 5V | 5V | |
| Package Type | QFP; Other; 144-QFP (28x28) | QFP; Other; 144-BQFP | Other; QFP | QFP; Other; 144-BQFP |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz |