Texas Instruments High-Performance Analog Dsp TMS320C32PCM40

Description
Digital Signal Processor 144-QFP Product overview: TMS320C32PCM40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C32PCM40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Signal Processor 144-QFP Product overview: TMS320C32PCM40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C32PCM40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Processor 144-QFP Product overview: TMS320C32PCM40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C32PCM40 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-QFP Product overview: TMS320C32PCM40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C32PCM40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C32PCM40
084589-TMS320C32PCM40
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C32PCM40 084589-TMS320C32PCM40
Manufacturer: Texas Instruments Win Source Part Number: 084589-TMS320C32PCM4 0 Packaging: Tube/Rail Type: Floating Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 40MHz Non-Volatile Memory: External On-Chip RAM: 2.25kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 144-QFP (28x28) Alternative Parts (Cross-Reference): TMS320C32PCMA40; TMS320C6722BRFP200; TMS320C32PCM40; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 084589-TMS320C32PCM40
Packaging: Tube/Rail
Type: Floating Point
Voltage - I/O: 5.00V
Mounting: SMD (SMT)
Clock Rate: 40MHz
Non-Volatile Memory: External
On-Chip RAM: 2.25kB
Voltage - Core: 5.00V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 144-QFP (28x28)
Alternative Parts (Cross-Reference): TMS320C32PCMA40; TMS320C6722BRFP200; TMS320C32PCM40;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-1928-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-1928-5-ND
DSP (Digital Signal Processors) 296-1928-5-ND
IC DSP 144-QFP

IC DSP 144-QFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C32PCM40 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C32PCM40
Embedded - DSP (Digital Signal Processors) TMS320C32PCM40
IC DSP 144-QFP

IC DSP 144-QFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C32PCM40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C32PCM40
DSP (Digital Signal Processors) TMS320C32PCM40
IC DSP 144-QFP

IC DSP 144-QFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320C32PCM40 084589-TMS320C32PCM40 296-1928-5-ND TMS320C32PCM40 TMS320C32PCM40
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C32PCM40 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 5V 5.00V 5V
Package Type Other; PQFP QFP; Other; 144-QFP (28x28) QFP; Other; 144-BQFP QFP; Other; 144-BQFP
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320VC33 Digital Signal Processor - 5962-0053902QYA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21371BSWZ-2B - Lingto Electronic Limited
Specs
Clock Speed 266 MHz
Interface Type DAI, DPI
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details