Manufacturer: Texas Instruments
Win Source Part Number: 1271018-TMS320C31PQA
Series: TMS320C3x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: -40°C ~ 125°C (TC)
Voltage - I/O: 5.00V
Package: 132-BQFP Bumpered
Mounting: SMD
Interface: Serial Port
Part Status: Obsolete(EOL)
Clock Rate: 40MHz
Non-Volatile Memory: External
On-Chip RAM: 8.25kB
Voltage - Core: 5.00V
Family Name: TMS320C31
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 132-BQFP (24.54x24.54)
Alternative Parts (Cross-Reference): TMS320C6748BZWT3; TMS320C6748EZWT3; TMS320C31PQL40;
Introduction Date: April 03, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 36
Digital Signal Processor 132-BQFP -40 to 125 Product overview: TMS320C31PQA40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C31PQA40 can be used for catalog matching and distributor lookup.
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 40MHz, CMOS, PQFP132
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1271018-TMS320C31PQA40 | 698-TMS320C31PQA40 | TMS320C31PQA40-ND | TMS320C31PQA40 | TMS320C31PQA40 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C31PQA40 | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 5.00V | 5V | 5V | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | Serial Port | Serial | Serial Port | Serial Port |