Manufacturer: Texas Instruments
Win Source Part Number: 1271014-TMS320C30GEL
Series: TMS320C3x
Packaging: Tray
Type: Floating Point
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 5.00V
Package: 181-BECPGA
Interface: Serial Port
Part Status: Obsolete(EOL)
Clock Rate: 40MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 8.25kB
Voltage - Core: 5.00V
Family Name: TMS320C30
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 181-CPGA (39x39)
Alternative Parts (Cross-Reference): TMS320C30PPM40; TMS320C6722BRFP200;
Introduction Date: January 01, 1996
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 21
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 40MHz, CMOS, CPGA181
32-BIT, 40MHz, OTHER DSP, CPGA181, CERAMIC, PGA-181 Product overview: TMS320C30GEL40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 40MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 40MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C30GEL40 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1271014-TMS320C30GEL40 | TMS320C30GEL40-ND | TMS320C30GEL40 | 698-TMS320C30GEL40 | TMS320C30GEL40 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C30GEL40 | DSP (Digital Signal Processors) | 32-bit 40MHz Dsp | DSP (Digital Signal Processors) | |
| Supply Voltage | 5.00V | 5V | 5V | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |
| Interface Type | Serial Port | Serial Port | Serial | Serial Port |