Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C28346ZFETR

Description
IC DSP FLOATING POINT
Request a Quote Datasheet
Description
IC DSP FLOATING POINT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-TMS320C28346ZFETR-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-TMS320C28346ZFETR-ND
DSP (Digital Signal Processors) 296-TMS320C28346ZFETR-ND
IC DSP FLOATING POINT

IC DSP FLOATING POINT

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-TMS320C28346ZFETRCT-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-TMS320C28346ZFETRCT-ND
DSP (Digital Signal Processors) 296-TMS320C28346ZFETRCT-ND
IC DSP FLOATING POINT

IC DSP FLOATING POINT

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-TMS320C28346ZFETRDKR-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-TMS320C28346ZFETRDKR-ND
DSP (Digital Signal Processors) 296-TMS320C28346ZFETRDKR-ND
IC DSP FLOATING POINT

IC DSP FLOATING POINT

Buy Now Datasheet
Integrated Circuits (ICs)- Embedded DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Embedded DSP (Digital Signal Processors)
Integrated Circuits (ICs)- Embedded DSP (Digital Signal Processors)
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Embedded DSP (Digital Signal Processors) Series: TMS320C2834x Delfino™ Package: Tape & Reel (TR) Product Status: Active Base Product Number: TMS320 Type: Floating Point Interface: CAN, EBI/EMI, I²C, McBSP, SCI, SPI Clock Rate: 300MHz Mounting Type: Surface Mount

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Embedded DSP (Digital Signal Processors)
Series: TMS320C2834x Delfino™
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: TMS320
Type: Floating Point
Interface: CAN, EBI/EMI, I²C, McBSP, SCI, SPI
Clock Rate: 300MHz
Mounting Type: Surface Mount

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C28346ZFETR - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C28346ZFETR
Embedded - DSP (Digital Signal Processors) TMS320C28346ZFETR
IC DSP FLOATING POINT

IC DSP FLOATING POINT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320C28346ZFETR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320C28346ZFETR
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C28346ZFETR
IC DSP FLOATING POINT

IC DSP FLOATING POINT

Supplier's Site
DSP (Digital Signal Processors) - TMS320C28346ZFETR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C28346ZFETR
DSP (Digital Signal Processors) TMS320C28346ZFETR
IC DSP FLOATING POINT

IC DSP FLOATING POINT

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-TMS320C28346ZFETR-ND TMS320C28346ZFETR TMS320C28346ZFETR TMS320C28346ZFETR
Product Name DSP (Digital Signal Processors) Integrated Circuits (ICs)- Embedded DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.2V; 3.3V
Package Type BGA; Other; 256-BGA BGA; Other; 256-BGA
Pin Count 256
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-BBN6203BGNY30C - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Clock Speed 300 MHz
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2173BST-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details