Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C28346ZFEQ

Description
IC DSP FLOATING POINT 256BGA
Request a Quote Datasheet
Description
IC DSP FLOATING POINT 256BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-32740-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-32740-ND
DSP (Digital Signal Processors) 296-32740-ND
IC DSP FLOATING POINT 256BGA

IC DSP FLOATING POINT 256BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C28346ZFEQ
797286-TMS320C28346ZFEQ
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C28346ZFEQ 797286-TMS320C28346ZFEQ
Manufacturer: Texas Instruments Win Source Part Number: 797286-TMS320C28346Z FEQ Series: Automotive, AEC-Q100, TMS320C2834x Delfino Packaging: Tray Type: Floating Point Operating Temperature Range: -40°C ~ 125°C (TJ) Voltage - I/O: 3.30V Package: 256-BGA Mounting: SMD Interface: CAN, EBI/EMI, I2C, McBSP, SCI, SPI Clock Rate: 300MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 516kB Voltage - Core: 1.20V Family Name: TMS320C28346 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): PPC5668GF0AVMJJ; PK70FN1M0VMJ12 ; MAX32600-W00+TW; MAX32625IWY+W; Introduction Date: October 01, 2009 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797286-TMS320C28346ZFEQ
Series: Automotive, AEC-Q100, TMS320C2834x Delfino
Packaging: Tray
Type: Floating Point
Operating Temperature Range: -40°C ~ 125°C (TJ)
Voltage - I/O: 3.30V
Package: 256-BGA
Mounting: SMD
Interface: CAN, EBI/EMI, I2C, McBSP, SCI, SPI
Clock Rate: 300MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 516kB
Voltage - Core: 1.20V
Family Name: TMS320C28346
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): PPC5668GF0AVMJJ; PK70FN1M0VMJ12 ; MAX32600-W00+TW; MAX32625IWY+W;
Introduction Date: October 01, 2009
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C28346ZFEQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C28346ZFEQ
DSP (Digital Signal Processors) TMS320C28346ZFEQ
IC DSP FLOATING POINT 256BGA

IC DSP FLOATING POINT 256BGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-32740-ND 797286-TMS320C28346ZFEQ TMS320C28346ZFEQ
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C28346ZFEQ DSP (Digital Signal Processors)
Supply Voltage 1.2V; 3.3V 1.20V
Package Type BGA; Other; 256-BGA BGA; Other; 256-BGA
Pin Count 256
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - CS495202-CQZR - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type I²C; SPI; DAI/O, EBI/EMI, I²C, Parallel, SPI
View Details
3 suppliers
DSP (Digital Signal Processors) - DSPIC30F201230ISP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type DIP; Other; "28-DIP (0.300"", 7.62mm)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details