Manufacturer: Texas Instruments
Win Source Part Number: 797285-TMS320C28345Z
Series: TMS320C2834x Delfino
Packaging: Tray
Type: Floating Point
Operating Temperature Range: -40°C ~ 105°C (TJ)
Voltage - I/O: 3.30V
Package: 179-LFBGA
Mounting: SMD
Interface: CAN, EBI/EMI, I2C, McBSP, SCI, SPI
Clock Rate: 200MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 516kB
Voltage - Core: 1.10V
Family Name: TMS320C28345
Categories: Integrated Circuits (ICs)
Manufacturer Package: 179-BGA MicroStar (12x12)
Alternative Parts (Cross-Reference): MAX32600-W00+TW; MAX32625IWY+W; MAX32600-W00+W; MAX32600-W00+T;
Introduction Date: March 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC DSP FLOATING POINT 179BGA
IC DSP FLOATING POINT 179BGA
IC DSP FLOATING POINT 179BGA
IC DSP FLOATING POINT 179BGA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 797285-TMS320C28345ZHHT | TMS320C28345ZHHT-ND | TMS320C28345ZHHT | 815-TMS320C28345ZHHT | TMS320C28345ZHHT |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C28345ZHHT | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | IC DSP FLOATING POINT 179BGA | DSP (Digital Signal Processors) |
| Supply Voltage | 1.10V | 3.3V; 1.10V | -3.3V; 3V; 1.2V | ||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Interface Type | I²C; SPI; SCI; CAN, EBI/EMI, I2C, McBSP, SCI, SPI | I²C; SPI; SCI | I²C; SPI; SCI; CAN, EBI/EMI, I²C, McBSP, SCI, SPI | I²C; SPI; SCI; CAN, EBI/EMI, I2C, McBSP, SCI, SPI | I²C; SPI; SCI; CAN, EBI/EMI, I²C, McBSP, SCI, SPI |
| Package Type | BGA; Other; 179-LFBGA | Other; 179-LFBGA | BGA; Other; 179-LFBGA |