Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C28344ZFET TMS320C28344ZFET

Description
Manufacturer: Texas Instruments Win Source Part Number: 1271012-TMS320C28344 ZFET Series: TMS320C2834x Delfino Packaging: Tray Type: Floating Point Operating Temperature Range: -40°C ~ 105°C (TJ) Voltage - I/O: 3.30V Package: 256-BGA Mounting: SMD Interface: CAN, EBI/EMI, I2C, McBSP, SCI, SPI Clock Rate: 300MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 260kB Voltage - Core: 1.20V Family Name: TMS320C28344 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): MAX32626IWY+W; MAX32600-W00+; MAX32600-W00+W; Introduction Date: April 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1271012-TMS320C28344 ZFET Series: TMS320C2834x Delfino Packaging: Tray Type: Floating Point Operating Temperature Range: -40°C ~ 105°C (TJ) Voltage - I/O: 3.30V Package: 256-BGA Mounting: SMD Interface: CAN, EBI/EMI, I2C, McBSP, SCI, SPI Clock Rate: 300MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 260kB Voltage - Core: 1.20V Family Name: TMS320C28344 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): MAX32626IWY+W; MAX32600-W00+; MAX32600-W00+W; Introduction Date: April 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C28344ZFET
1271012-TMS320C28344ZFET
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C28344ZFET 1271012-TMS320C28344ZFET
Manufacturer: Texas Instruments Win Source Part Number: 1271012-TMS320C28344 ZFET Series: TMS320C2834x Delfino Packaging: Tray Type: Floating Point Operating Temperature Range: -40°C ~ 105°C (TJ) Voltage - I/O: 3.30V Package: 256-BGA Mounting: SMD Interface: CAN, EBI/EMI, I2C, McBSP, SCI, SPI Clock Rate: 300MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 260kB Voltage - Core: 1.20V Family Name: TMS320C28344 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): MAX32626IWY+W; MAX32600-W00+; MAX32600-W00+W; Introduction Date: April 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271012-TMS320C28344ZFET
Series: TMS320C2834x Delfino
Packaging: Tray
Type: Floating Point
Operating Temperature Range: -40°C ~ 105°C (TJ)
Voltage - I/O: 3.30V
Package: 256-BGA
Mounting: SMD
Interface: CAN, EBI/EMI, I2C, McBSP, SCI, SPI
Clock Rate: 300MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 260kB
Voltage - Core: 1.20V
Family Name: TMS320C28344
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): MAX32626IWY+W; MAX32600-W00+; MAX32600-W00+W;
Introduction Date: April 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C28344ZFET-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C28344ZFET-ND
DSP (Digital Signal Processors) TMS320C28344ZFET-ND
IC DSP FLOATING POINT 256BGA

IC DSP FLOATING POINT 256BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C28344ZFET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C28344ZFET
DSP (Digital Signal Processors) TMS320C28344ZFET
IC DSP FLOATING POINT 256BGA

IC DSP FLOATING POINT 256BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1271012-TMS320C28344ZFET TMS320C28344ZFET-ND TMS320C28344ZFET
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C28344ZFET DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.20V 1.2V; 3.3V
Clock Speed 300 MHz 300 MHz 300 MHz
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21065LKS-240 - Lingto Electronic Limited
Specs
Clock Speed 60 MHz
Interface Type Host Interface, Serial Port
View Details
SM320VC5416-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5416PGE16EP - Texas Instruments
Specs
Supply Voltage 3.3V
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CA3194E - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK32MC105T-I/PTTR-ND - DigiKey
Specs
Package Type TQFP; Other; 48-TQFP
Pin Count 48
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details