IC DSP FLOATING POINT 179BGA
Manufacturer: Texas Instruments
Win Source Part Number: 797281-TMS320C28343Z
Series: TMS320C2834x Delfino
Packaging: Tray
Type: Floating Point
Operating Temperature Range: -40°C ~ 105°C (TJ)
Voltage - I/O: 3.30V
Package: 179-LFBGA
Mounting: SMD
Interface: CAN, EBI/EMI, I2C, McBSP, SCI, SPI
Clock Rate: 200MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 260kB
Voltage - Core: 1.10V
Family Name: TMS320C28343
Categories: Integrated Circuits (ICs)
Manufacturer Package: 179-BGA MicroStar (12x12)
Alternative Parts (Cross-Reference): MAX32600-W00+TW; MAX32625IWY+W; MAX32600-W00+W; MAX32600-W00+T;
Introduction Date: March 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC DSP FLOATING POINT 179BGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-32739-ND | 797281-TMS320C28343ZHHT | TMS320C28343ZHHT |
| Product Name | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C28343ZHHT | DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V; 1.10V | 1.10V | |
| Package Type | BGA; Other; 179-LFBGA | BGA; Other; 179-LFBGA | |
| Pin Count | 179 |