Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C28341ZHHT TMS320C28341ZHHT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1271011-TMS320C28341 ZHHT Series: TMS320C2834x Delfino Packaging: Tray Type: Floating Point Operating Temperature Range: -40°C ~ 105°C (TJ) Voltage - I/O: 3.30V Package: 179-LFBGA Mounting: SMD Interface: CAN, EBI/EMI, I2C, McBSP, SCI, SPI Clock Rate: 200MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 196kB Voltage - Core: 1.10V Family Name: TMS320C28341 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 179-BGA MicroStar (12x12) Alternative Parts (Cross-Reference): MAX32651GWQ+T; MAX32651GWQ+; MAX32625IWY+; Introduction Date: March 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1271011-TMS320C28341 ZHHT Series: TMS320C2834x Delfino Packaging: Tray Type: Floating Point Operating Temperature Range: -40°C ~ 105°C (TJ) Voltage - I/O: 3.30V Package: 179-LFBGA Mounting: SMD Interface: CAN, EBI/EMI, I2C, McBSP, SCI, SPI Clock Rate: 200MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 196kB Voltage - Core: 1.10V Family Name: TMS320C28341 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 179-BGA MicroStar (12x12) Alternative Parts (Cross-Reference): MAX32651GWQ+T; MAX32651GWQ+; MAX32625IWY+; Introduction Date: March 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C28341ZHHT
1271011-TMS320C28341ZHHT
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C28341ZHHT 1271011-TMS320C28341ZHHT
Manufacturer: Texas Instruments Win Source Part Number: 1271011-TMS320C28341 ZHHT Series: TMS320C2834x Delfino Packaging: Tray Type: Floating Point Operating Temperature Range: -40°C ~ 105°C (TJ) Voltage - I/O: 3.30V Package: 179-LFBGA Mounting: SMD Interface: CAN, EBI/EMI, I2C, McBSP, SCI, SPI Clock Rate: 200MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 196kB Voltage - Core: 1.10V Family Name: TMS320C28341 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 179-BGA MicroStar (12x12) Alternative Parts (Cross-Reference): MAX32651GWQ+T; MAX32651GWQ+; MAX32625IWY+; Introduction Date: March 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271011-TMS320C28341ZHHT
Series: TMS320C2834x Delfino
Packaging: Tray
Type: Floating Point
Operating Temperature Range: -40°C ~ 105°C (TJ)
Voltage - I/O: 3.30V
Package: 179-LFBGA
Mounting: SMD
Interface: CAN, EBI/EMI, I2C, McBSP, SCI, SPI
Clock Rate: 200MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 196kB
Voltage - Core: 1.10V
Family Name: TMS320C28341
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 179-BGA MicroStar (12x12)
Alternative Parts (Cross-Reference): MAX32651GWQ+T; MAX32651GWQ+; MAX32625IWY+;
Introduction Date: March 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C28341ZHHT-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C28341ZHHT-ND
DSP (Digital Signal Processors) TMS320C28341ZHHT-ND
IC DSP FLOATING POINT 179BGA

IC DSP FLOATING POINT 179BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C28341ZHHT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C28341ZHHT
DSP (Digital Signal Processors) TMS320C28341ZHHT
IC DSP FLOATING POINT 179BGA

IC DSP FLOATING POINT 179BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C28341ZHHT - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C28341ZHHT
Embedded - DSP (Digital Signal Processors) TMS320C28341ZHHT
IC DSP FLOATING POINT 179BGA

IC DSP FLOATING POINT 179BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1271011-TMS320C28341ZHHT TMS320C28341ZHHT-ND TMS320C28341ZHHT TMS320C28341ZHHT
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C28341ZHHT DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.10V 3.3V; 1.10V
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2173BST-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details