Texas Instruments TMS320C2810 32-Bit Digital Signal Controller with ROM TMS320C2810PBKA

Description
32-Bit Digital Signal Controller with ROM 128-LQFP -40 to 85
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with ROM 128-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C2810 32-Bit Digital Signal Controller with ROM
TMS320C2810PBKA
TMS320C2810 32-Bit Digital Signal Controller with ROM TMS320C2810PBKA
32-Bit Digital Signal Controller with ROM 128-LQFP -40 to 85

32-Bit Digital Signal Controller with ROM 128-LQFP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Microcontrollers (MCU)
Product Number TMS320C2810PBKA
Product Name TMS320C2810 32-Bit Digital Signal Controller with ROM
Data Bus 32 Bit
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
RAM 36 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers