Digital Signal Processors 80-QFP Product overview: TMS320C25PHL from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C25PHL can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1271010-TMS320C25PHL
Series: TMS320C2x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 70°C (TA)
Voltage - I/O: 5.00V
Package: 80-BQFP
Mounting: SMD
Interface: Serial Port
Part Status: Obsolete(EOL)
Clock Rate: 50MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 1kB
Voltage - Core: 5.00V
Family Name: TMS320C25
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-QFP (14x20)
Alternative Parts (Cross-Reference): TMS320C25FNLW; TMS320C25FNAR; TMS320C25FNLR;
Introduction Date: November 30, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 40.96MHz, PQFP80
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320C25PHL | 1271010-TMS320C25PHL | TMS320C25PHL-ND | TMS320C25PHL | TMS320C25PHL |
| Product Name | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C25PHL | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 5V | 5.00V | 5V | ||
| Package Type | Other; BQFP | Other; 80-BQFP | QFP; Other; QFP80 | QFP; Other; 80-BQFP | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |