Texas Instruments Dsp TMS320C25FNLW50

Description
Digital Signal Processors 68-PLCC Product overview: TMS320C25FNLW50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C25FNLW50 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Digital Signal Processors 68-PLCC Product overview: TMS320C25FNLW50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C25FNLW50 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Processors 68-PLCC Product overview: TMS320C25FNLW50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C25FNLW50 can be used for catalog matching and distributor lookup.

Digital Signal Processors 68-PLCC Product overview: TMS320C25FNLW50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C25FNLW50 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C25FNLW50 - 1100453-TMS320C25FNLW50 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C25FNLW50
1100453-TMS320C25FNLW50
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C25FNLW50 1100453-TMS320C25FNLW50
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100453-TMS320C25FNL W50 Mounting: SMD (SMT) Categories: Embedded - DSP(Digital Signal Processors) Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100453-TMS320C25FNLW50
Mounting: SMD (SMT)
Categories: Embedded - DSP(Digital Signal Processors)
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320C25FNLW50 1100453-TMS320C25FNLW50
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C25FNLW50
Package Type Other; PLCC PLCC; Other; PLCC
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-SE2403APAGA - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Bulk
View Details
3 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21368KBP-2A - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type DAI, DPI
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details