Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C25FNLR50

Description
IC DSP 68-PLCC
Request a Quote Datasheet
Description
IC DSP 68-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320C25FNLR50-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C25FNLR50-ND
DSP (Digital Signal Processors) TMS320C25FNLR50-ND
IC DSP 68-PLCC

IC DSP 68-PLCC

Buy Now Datasheet
 - TMS320C25FNLR50 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 51.2MHz, CMOS, PQCC68

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 51.2MHz, CMOS, PQCC68

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C25FNLR50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C25FNLR50
DSP (Digital Signal Processors) TMS320C25FNLR50
IC DSP 68-PLCC

IC DSP 68-PLCC

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C25FNLR50 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C25FNLR50
Embedded - DSP (Digital Signal Processors) TMS320C25FNLR50
IC DSP 68-PLCC

IC DSP 68-PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C25FNLR50-ND TMS320C25FNLR50 TMS320C25FNLR50 TMS320C25FNLR50
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 5V
Package Type PLCC; Other; 68-LCC (J-Lead) Other; LDCC68 Other; 68-LCC (J-Lead)
Pin Count 68
Clock Speed 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2184NBST-320 - Lingto Electronic Limited
Specs
Clock Speed 80 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details