Texas Instruments TMS320C25 Digital Signal Processors TMS320C25FNL

Description
Digital Signal Processors 68-PLCC 0 to 70
Request a Quote Datasheet
Description
Digital Signal Processors 68-PLCC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C25 Digital Signal Processors - TMS320C25FNL - Texas Instruments
Dallas, TX, United States
TMS320C25 Digital Signal Processors
TMS320C25FNL
TMS320C25 Digital Signal Processors TMS320C25FNL
Digital Signal Processors 68-PLCC 0 to 70

Digital Signal Processors 68-PLCC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C25FNL
033272-TMS320C25FNL
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C25FNL 033272-TMS320C25FNL
Manufacturer: Texas Instruments Win Source Part Number: 033272-TMS320C25FNL Packaging: Tube/Rail Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 50MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 1kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (24.23x24.23) Alternative Parts (Cross-Reference): TMS320C25FNLR; TMS320C25GBL; TMS320C25PHL; TMS320C25FNL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033272-TMS320C25FNL
Packaging: Tube/Rail
Type: Fixed Point
Voltage - I/O: 5.00V
Mounting: SMD (SMT)
Clock Rate: 50MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 1kB
Voltage - Core: 5.00V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 68-PLCC (24.23x24.23)
Alternative Parts (Cross-Reference): TMS320C25FNLR; TMS320C25GBL; TMS320C25PHL; TMS320C25FNL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TMS320C25FNL - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 40.96MHz, CMOS, PQCC68

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 40.96MHz, CMOS, PQCC68

Supplier's Site Datasheet
16-bit SMD 40MHz Dsp - 698-TMS320C25FNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit SMD 40MHz Dsp
698-TMS320C25FNL
16-bit SMD 40MHz Dsp 698-TMS320C25FNL
16-bit DSP 40MHz PLCC Surface Mount IC Product overview: TMS320C25FNL from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SMD, 40MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, SMD, 40MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C25FNL can be used for catalog matching and distributor lookup.

16-bit DSP 40MHz PLCC Surface Mount IC Product overview: TMS320C25FNL from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SMD, 40MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, SMD, 40MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C25FNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-34504-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-34504-5-ND
DSP (Digital Signal Processors) 296-34504-5-ND
IC DSP 68-PLCC

IC DSP 68-PLCC

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C25FNL - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C25FNL
Embedded - DSP (Digital Signal Processors) TMS320C25FNL
IC DSP 68-PLCC

IC DSP 68-PLCC

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C25FNL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C25FNL
DSP (Digital Signal Processors) TMS320C25FNL
IC DSP 68-PLCC

IC DSP 68-PLCC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C25FNL 033272-TMS320C25FNL TMS320C25FNL 698-TMS320C25FNL 296-34504-5-ND TMS320C25FNL TMS320C25FNL
Product Name TMS320C25 Digital Signal Processors Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C25FNL 16-bit SMD 40MHz Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 5.00V 5V 5V
Package Type PLCC; Other; 68-PLCC (24.23x24.23) PLCC; Other; PLCC68 Other; PLCC PLCC; Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Clock Speed 50 MHz 40 MHz 50 MHz 50 MHz 50 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3530-HIREL OMAP3530-HiRel Applications Processor - OMAP3530EZCBB - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
SMJ320C25 Digital Signal Processors - 5962-8861902XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details