Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C209PN57

Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, CMOS, PQFP80
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, CMOS, PQFP80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320C209PN57 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, CMOS, PQFP80

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, CMOS, PQFP80

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C209PN57-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C209PN57-ND
DSP (Digital Signal Processors) TMS320C209PN57-ND
IC DSP 80-LQFP

IC DSP 80-LQFP

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C209PN57 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C209PN57
DSP (Digital Signal Processors) TMS320C209PN57
IC DSP 80-LQFP

IC DSP 80-LQFP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C209PN57 TMS320C209PN57-ND TMS320C209PN57
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 16-Bit
Package Type QFP; Other; QFP80 LFQP; Other; 80-LQFP QFP; Other; 80-LQFP
Supply Voltage 5V
Pin Count 80
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC5510A-EP Enhanced Product Fixed-Point Digital Signal Processor - SM32VC5510AGGWA2EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 200 MHz
MMACS 400
View Details
6 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details