Texas Instruments TMS320C203 Digital Signal Processor TMS320C203PZ80

Description
Digital Signal Processor 100-LQFP
Request a Quote Datasheet
Description
Digital Signal Processor 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C203 Digital Signal Processor
TMS320C203PZ80
TMS320C203 Digital Signal Processor TMS320C203PZ80
Digital Signal Processor 100-LQFP

Digital Signal Processor 100-LQFP

Buy Now Datasheet
 - TMS320C203PZ80 - Rochester Electronics
Newburyport, MA, United States
TMS320, Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 35.1MHz, PDIP40

TMS320, Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 35.1MHz, PDIP40

Supplier's Site Datasheet
Singapore, Singapore
16-bit 16bit 80MHz Dsp
698-TMS320C203PZ80
16-bit 16bit 80MHz Dsp 698-TMS320C203PZ80
DSP Fixed-Point 16bit 80MHz 40MIPS 100-Pin LQFP Tray Product overview: TMS320C203PZ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16bit, 80MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 16bit, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C203PZ80 can be used for catalog matching and distributor lookup.

DSP Fixed-Point 16bit 80MHz 40MIPS 100-Pin LQFP Tray Product overview: TMS320C203PZ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16bit, 80MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 16bit, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C203PZ80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-41925-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-41925-5-ND
DSP (Digital Signal Processors) 296-41925-5-ND
IC DSP 100LQFP

IC DSP 100LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C203PZ80
033270-TMS320C203PZ80
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C203PZ80 033270-TMS320C203PZ80
Manufacturer: Texas Instruments Win Source Part Number: 033270-TMS320C203PZ8 0 Packaging: Tray Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 80MHz On-Chip RAM: 1kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 033270-TMS320C203PZ80
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 5.00V
Mounting: SMD (SMT)
Clock Rate: 80MHz
On-Chip RAM: 1kB
Voltage - Core: 5.00V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-LQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
IC DSP 100LQFP - 815-TMS320C203PZ80 - Utmel Electronic Limited
Hong Kong, China
IC DSP 100LQFP
815-TMS320C203PZ80
IC DSP 100LQFP 815-TMS320C203PZ80
IC DSP 100LQFP

IC DSP 100LQFP

Supplier's Site
DSP (Digital Signal Processors) - TMS320C203PZ80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C203PZ80
DSP (Digital Signal Processors) TMS320C203PZ80
IC DSP 100LQFP

IC DSP 100LQFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C203PZ80 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C203PZ80
Embedded - DSP (Digital Signal Processors) TMS320C203PZ80
IC DSP 100LQFP

IC DSP 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C203PZ80 TMS320C203PZ80 698-TMS320C203PZ80 296-41925-5-ND 033270-TMS320C203PZ80 815-TMS320C203PZ80 TMS320C203PZ80 TMS320C203PZ80
Product Name TMS320C203 Digital Signal Processor 16-bit 16bit 80MHz Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C203PZ80 IC DSP 100LQFP DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Data Bus 16-Bit 16-Bit 16-Bit
Package Type QFP; Other; LQFP100 Other; LQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP (14x14) QFP; Other; 100-LQFP QFP; Other; 100-LQFP
Supply Voltage 5V 5V 5.00V 5V; 5V
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBPD100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTA4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 66AK2H14DSAAWA24 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 1517-FCBGA (40x40)
Clock Speed 1200 MHz
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers