Digital Signal Processor 100-LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 1271004-TMS320C203PZ
Packaging: Tray
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 5.00V
Interface: SSP, UART
Clock Rate: 40MHz
On-Chip RAM: 1kB
Voltage - Core: 5.00V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320C203
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
C20x fixed point DSP 100-LQFP Product overview: TMS320C203PZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C203PZ can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C203PZ | 1271004-TMS320C203PZ | 296-34502-5-ND | 698-TMS320C203PZ | TMS320C203PZ |
| Product Name | TMS320C203 Digital Signal Processor | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C203PZ | DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) |
| Supply Voltage | 5.00V | 5V | 5V | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |