Texas Instruments Standard Linear and Logic 16-bit 35.1MHz Dsp TMS320C15PEL

Description
16-BIT, 35.1MHz, OTHER DSP, PQFP44, PLASTIC, QFP-44 Product overview: TMS320C15PEL from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 35.1MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 35.1MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C15PEL can be used for catalog matching and distributor lookup.
Request a Quote
Description
16-BIT, 35.1MHz, OTHER DSP, PQFP44, PLASTIC, QFP-44 Product overview: TMS320C15PEL from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 35.1MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 35.1MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C15PEL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 35.1MHz Dsp - 698-TMS320C15PEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 35.1MHz Dsp
698-TMS320C15PEL
16-bit 35.1MHz Dsp 698-TMS320C15PEL
16-BIT, 35.1MHz, OTHER DSP, PQFP44, PLASTIC, QFP-44 Product overview: TMS320C15PEL from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 35.1MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 35.1MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C15PEL can be used for catalog matching and distributor lookup.

16-BIT, 35.1MHz, OTHER DSP, PQFP44, PLASTIC, QFP-44 Product overview: TMS320C15PEL from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 35.1MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 35.1MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C15PEL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP)
Product Number 698-TMS320C15PEL
Product Name 16-bit 35.1MHz Dsp
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185NKCA-320 - Lingto Electronic Limited
Specs
Clock Speed 80 MHz
Interface Type Host Interface, Serial Port
View Details
OMAP3525-HIREL OMAP3525-HiRel Applications Processor - OMAP3525DZCBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
Dual Dsp - 698-CS49834A-CQZR - ERSAELECTRONICS PTE. LTD.
Cirrus Logic, Inc.
View Details
6 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK256MC506-I/PT-ND - DigiKey
Specs
Package Type TQFP; Other; 64-TQFP
Pin Count 64
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details