Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 35.1MHz, CMOS, PQCC44
Manufacturer: Texas Instruments
Win Source Part Number: 1270999-TMS320C10FNL
Series: TMS320C1x
Packaging: Tube
Type: Fixed Point
Operating Temperature Range: 0°C ~ 70°C (TA)
Voltage - I/O: 5.00V
Package: 44-LCC (J-Lead)
Mounting: SMD
Interface: Parallel
Part Status: Obsolete(EOL)
Clock Rate: 25MHz
Non-Volatile Memory: ROM (3 kB)
On-Chip RAM: 288B
Voltage - Core: 5.00V
Family Name: TMS320C10
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 44-PLCC (16.58x16.58)
Alternative Parts (Cross-Reference): TMS320C10FNLR25; TMS320C6410ZTS400; TMS320C6410GTS400;
Introduction Date: June 14, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 26
Digital Signal Processor 44-PLCC 0 to 70 Product overview: TMS320C10FNL25 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C10FNL25 can be used for catalog matching and distributor lookup.
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C10FNL25 | 1270999-TMS320C10FNL25 | TMS320C10FNL25-ND | 698-TMS320C10FNL25 | TMS320C10FNL25 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C10FNL25 | DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) | |
| Data Bus | 16-Bit | ||||
| Package Type | Other; LDCC44 | Other; 44-LCC (J-Lead) | Other; LCC | Other; 44-LCC (J-Lead) | |
| Supply Voltage | 5.00V | 5V | |||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz |