Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PZ80 TMS320BC52PZ80

Description
Manufacturer: Texas Instruments Win Source Part Number: 043209-TMS320BC52PZ8 0 Packaging: Tray Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 80MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 2kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 043209-TMS320BC52PZ8 0 Packaging: Tray Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 80MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 2kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PZ80
043209-TMS320BC52PZ80
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PZ80 043209-TMS320BC52PZ80
Manufacturer: Texas Instruments Win Source Part Number: 043209-TMS320BC52PZ8 0 Packaging: Tray Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 80MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 2kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043209-TMS320BC52PZ80
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 5.00V
Mounting: SMD (SMT)
Clock Rate: 80MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 2kB
Voltage - Core: 5.00V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-LQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Signal Processors 100-LQFP Product overview: TMS320BC52PZ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC52PZ80 can be used for catalog matching and distributor lookup.

Digital Signal Processors 100-LQFP Product overview: TMS320BC52PZ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC52PZ80 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMS320BC52PZ80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320BC52PZ80
DSP (Digital Signal Processors) TMS320BC52PZ80
IC DSP 100LQFP

IC DSP 100LQFP

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320BC52PZ80 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320BC52PZ80
Embedded - DSP (Digital Signal Processors) TMS320BC52PZ80
IC DSP 100LQFP

IC DSP 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 043209-TMS320BC52PZ80 698-TMS320BC52PZ80 TMS320BC52PZ80 TMS320BC52PZ80
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PZ80 Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 5.00V 5V
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CUSD100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2185BST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK128MPS106-I/PT-ND - DigiKey
Specs
Package Type TQFP; Other; 64-TQFP
Pin Count 64
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details