Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PZ100 TMS320BC52PZ100

Description
Manufacturer: Texas Instruments Win Source Part Number: 1270995-TMS320BC52PZ 100 Series: TMS320C5x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 70°C (TA) Voltage - I/O: 5.00V Package: 100-LQFP Mounting: SMD Interface: BSP, SSP Part Status: Obsolete(EOL) Clock Rate: 100MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 2kB Voltage - Core: 5.00V Family Name: TMS320BC52 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): TMS320BC52PJ100; Introduction Date: August 22, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1270995-TMS320BC52PZ 100 Series: TMS320C5x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 70°C (TA) Voltage - I/O: 5.00V Package: 100-LQFP Mounting: SMD Interface: BSP, SSP Part Status: Obsolete(EOL) Clock Rate: 100MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 2kB Voltage - Core: 5.00V Family Name: TMS320BC52 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): TMS320BC52PJ100; Introduction Date: August 22, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PZ100
1270995-TMS320BC52PZ100
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PZ100 1270995-TMS320BC52PZ100
Manufacturer: Texas Instruments Win Source Part Number: 1270995-TMS320BC52PZ 100 Series: TMS320C5x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 70°C (TA) Voltage - I/O: 5.00V Package: 100-LQFP Mounting: SMD Interface: BSP, SSP Part Status: Obsolete(EOL) Clock Rate: 100MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 2kB Voltage - Core: 5.00V Family Name: TMS320BC52 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): TMS320BC52PJ100; Introduction Date: August 22, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270995-TMS320BC52PZ100
Series: TMS320C5x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 70°C (TA)
Voltage - I/O: 5.00V
Package: 100-LQFP
Mounting: SMD
Interface: BSP, SSP
Part Status: Obsolete(EOL)
Clock Rate: 100MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 2kB
Voltage - Core: 5.00V
Family Name: TMS320BC52
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): TMS320BC52PJ100;
Introduction Date: August 22, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Signal Processors 100-LQFP Product overview: TMS320BC52PZ100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC52PZ100 can be used for catalog matching and distributor lookup.

Digital Signal Processors 100-LQFP Product overview: TMS320BC52PZ100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC52PZ100 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMS320BC52PZ100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320BC52PZ100
DSP (Digital Signal Processors) TMS320BC52PZ100
IC DSP 100LQFP

IC DSP 100LQFP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1270995-TMS320BC52PZ100 698-TMS320BC52PZ100 TMS320BC52PZ100
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PZ100 Dsp DSP (Digital Signal Processors)
Supply Voltage 5.00V
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWT2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21065LCCA-240 - Lingto Electronic Limited
Specs
Clock Speed 60 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK256MPS306-I/M7-ND - DigiKey
Specs
Package Type Other; 64-VFQFN Exposed Pad
Pin Count 64
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Dsp - 698-PEB3342HTV2.1 - ERSAELECTRONICS PTE. LTD.
Intel Corporation
Specs
Package Type Other; Bulk
Interface Type PCM
View Details
2 suppliers