Texas Instruments High-Performance Analog 16-bit 80MHz Dsp TMS320BC52PJ80

Description
16-BIT, 80MHz, OTHER DSP, PQFP100, GREEN, PLASTIC, QFP-100 Product overview: TMS320BC52PJ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 80MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC52PJ80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-BIT, 80MHz, OTHER DSP, PQFP100, GREEN, PLASTIC, QFP-100 Product overview: TMS320BC52PJ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 80MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC52PJ80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 80MHz Dsp
698-TMS320BC52PJ80
16-bit 80MHz Dsp 698-TMS320BC52PJ80
16-BIT, 80MHz, OTHER DSP, PQFP100, GREEN, PLASTIC, QFP-100 Product overview: TMS320BC52PJ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 80MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC52PJ80 can be used for catalog matching and distributor lookup.

16-BIT, 80MHz, OTHER DSP, PQFP100, GREEN, PLASTIC, QFP-100 Product overview: TMS320BC52PJ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 80MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC52PJ80 can be used for catalog matching and distributor lookup.

Supplier's Site
 - TMS320BC52PJ80 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 80MHz, CMOS, PQFP100

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 80MHz, CMOS, PQFP100

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PJ80
055245-TMS320BC52PJ80
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PJ80 055245-TMS320BC52PJ80
Manufacturer: Texas Instruments Win Source Part Number: 055245-TMS320BC52PJ8 0 Packaging: Tray Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 80MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 2kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-QFP (14x20) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055245-TMS320BC52PJ80
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 5.00V
Mounting: SMD (SMT)
Clock Rate: 80MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 2kB
Voltage - Core: 5.00V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-QFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320BC52PJ80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320BC52PJ80
DSP (Digital Signal Processors) TMS320BC52PJ80
IC DSP 100-QFP

IC DSP 100-QFP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320BC52PJ80 TMS320BC52PJ80 055245-TMS320BC52PJ80 TMS320BC52PJ80
Product Name 16-bit 80MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PJ80 DSP (Digital Signal Processors)
Data Bus 16-Bit 16-Bit
Package Type Other; BQFP QFP; Other; QFP100 QFP; Other; 100-QFP (14x20) QFP; Other; 100-BQFP
Clock Speed 80 MHz 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861901ZA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
4 suppliers
Embedded - DSP (Digital Signal Processors) - 5962-9800302HXA - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type DMA, HPI, Link Port, Serial Port
View Details
DSP (Digital Signal Processors) - 598-1072-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
View Details
6 suppliers