Manufacturer: Texas Instruments
Win Source Part Number: 1270990-TMS320BC51PZ
Series: TMS320C5x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 70°C (TA)
Voltage - I/O: 5.00V
Package: 100-LQFP
Mounting: SMD
Interface: BSP, SSP, TDM
Part Status: Obsolete(EOL)
Clock Rate: 80MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 4kB
Voltage - Core: 5.00V
Family Name: TMS320BC51
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): TMS320BC51PQ80;
Introduction Date: April 20, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Digital Signal Processors 100-LQFP Product overview: TMS320BC51PZ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC51PZ80 can be used for catalog matching and distributor lookup.
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 80MHz, CMOS, PQFP100
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1270990-TMS320BC51PZ80 | 698-TMS320BC51PZ80 | TMS320BC51PZ80 | TMS320BC51PZ80 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC51PZ80 | Dsp | DSP (Digital Signal Processors) | |
| Supply Voltage | 5.00V | 5V | ||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |