Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320BC51PQA80G4

Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 80MHz, CMOS, PQFP132
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 80MHz, CMOS, PQFP132
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320BC51PQA80G4 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 80MHz, CMOS, PQFP132

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 80MHz, CMOS, PQFP132

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320BC51PQA80G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320BC51PQA80G4
DSP (Digital Signal Processors) TMS320BC51PQA80G4
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320BC51PQA80G4 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320BC51PQA80G4
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320BC51PQA80G4
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320BC51PQA80G4 TMS320BC51PQA80G4 TMS320BC51PQA80G4
Product Name DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKB3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2186LBCA-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Dsp - 698-HA12181FP-EL - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers