Texas Instruments High-Performance Analog Analog and Digital Output TMP75CQDRQ1

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-45270-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-45270-6-ND
Analog and Digital Output 296-45270-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - 296-45270-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-45270-2-ND
Analog and Digital Output 296-45270-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - 296-45270-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-45270-1-ND
Analog and Digital Output 296-45270-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75CQDRQ1 - 900442-TMP75CQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75CQDRQ1
900442-TMP75CQDRQ1
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75CQDRQ1 900442-TMP75CQDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 900442-TMP75CQDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TMP75 Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TMP75CQDRQ1-ND, 296-45270-1, 296-45270-2, 296-45270-6

Manufacturer: Texas Instruments
Win Source Part Number: 900442-TMP75CQDRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP75
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TMP75CQDRQ1-ND, 296-45270-1, 296-45270-2, 296-45270-6

Buy Now Datasheet
Analog and Digital Output - TMP75CQDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP75CQDRQ1
Analog and Digital Output TMP75CQDRQ1
SENSOR DIGITAL -40C-125C 8SOIC

SENSOR DIGITAL -40C-125C 8SOIC

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP75CQDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP75CQDRQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP75CQDRQ1
SENSOR DIGITAL -40C-125C 8SOIC

SENSOR DIGITAL -40C-125C 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-45270-6-ND 900442-TMP75CQDRQ1 TMP75CQDRQ1 TMP75CQDRQ1
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75CQDRQ1 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RTD (Resistance Temperature Detector) - P0K1.232.6W.A.010 - ODG (Origin Data Global)
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Through Hole
Operating Temperature -200 to 600 C (-328 to 1112 F)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP35FSZ - 900425-TMP35FSZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details