Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-VSSOP
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-VSSOP
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 851277-TMP75CQDGKRQ1
Series: Automotive, AEC-Q100
Features: Temperature Sensor
Package: Reel - TR
Family Name: TMP75
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45269-1, 296-45269-2, 296-45269-6, TMP75CQDGKRQ1-ND
SENSOR DIGITAL -40C-125C 8VSSOP
SENSOR DIGITAL -40C-125C 8VSSOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 296-45269-2-ND | 851277-TMP75CQDGKRQ1 | TMP75CQDGKRQ1 | TMP75CQDGKRQ1 |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75CQDGKRQ1 | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Package / Mounting | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount |