Texas Instruments TMP75C 1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout TMP75CIDR

Description
1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout 8-SOIC -55 to 125
Request a Quote Datasheet
Description
1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP75C 1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout - TMP75CIDR - Texas Instruments
Dallas, TX, United States
TMP75C 1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout
TMP75CIDR
TMP75C 1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout TMP75CIDR
1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout 8-SOIC -55 to 125

1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout 8-SOIC -55 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75CIDR - 1110084-TMP75CIDR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75CIDR
1110084-TMP75CIDR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75CIDR 1110084-TMP75CIDR
Manufacturer: Texas Instruments Win Source Part Number: 1110084-TMP75CIDR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.4 V to 3.6 V Testing Conditions: 0°C to 70°C (-55°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110084-TMP75CIDR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.4 V to 3.6 V
Testing Conditions: 0°C to 70°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - 296-40688-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-40688-2-ND
Analog and Digital Output 296-40688-2-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - 296-40688-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-40688-6-ND
Analog and Digital Output 296-40688-6-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - 296-40688-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-40688-1-ND
Analog and Digital Output 296-40688-1-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Temperature Sensor, -55 To 125Deg C Rohs Compliant Texas Instruments - 04AJ4806 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, -55 To 125Deg C Rohs Compliant Texas Instruments
04AJ4806
Temperature Sensor, -55 To 125Deg C Rohs Compliant Texas Instruments 04AJ4806
TEMPERATURE SENSOR, -55 TO 125DEG C ROHS COMPLIANT: YES

TEMPERATURE SENSOR, -55 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP75CIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP75CIDR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP75CIDR
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site
Analog and Digital Output - TMP75CIDR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP75CIDR
Analog and Digital Output TMP75CIDR
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP75CIDR 1110084-TMP75CIDR 296-40688-2-ND 04AJ4806 TMP75CIDR TMP75CIDR
Product Name TMP75C 1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75CIDR Analog and Digital Output Temperature Sensor, -55 To 125Deg C Rohs Compliant Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
6 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-YPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM63 Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control - LM63CIMA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 3 to 3.6 volts
View Details
4 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-SHA - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers