Texas Instruments TMP75B-Q1 TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor TMP75BQDGKRQ1

Description
TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP75B-Q1 TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor - TMP75BQDGKRQ1 - Texas Instruments
Dallas, TX, United States
TMP75B-Q1 TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor
TMP75BQDGKRQ1
TMP75B-Q1 TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor TMP75BQDGKRQ1
TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor 8-VSSOP -40 to 125

TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor 8-VSSOP -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75BQDGKRQ1 - 806351-TMP75BQDGKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75BQDGKRQ1
806351-TMP75BQDGKRQ1
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75BQDGKRQ1 806351-TMP75BQDGKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 806351-TMP75BQDGKRQ1 Packaging: Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Output Type: SMBus Test Condition: -20°C ~ 85°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.4V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 806351-TMP75BQDGKRQ1
Packaging: Reel
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Output Type: SMBus
Test Condition: -20°C ~ 85°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.4V ~ 3.6V

Buy Now
Analog and Digital Output - 296-40685-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-40685-2-ND
Analog and Digital Output 296-40685-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-40685-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-40685-1-ND
Analog and Digital Output 296-40685-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-40685-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-40685-6-ND
Analog and Digital Output 296-40685-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP75BQDGKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP75BQDGKRQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP75BQDGKRQ1
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site
Analog and Digital Output - TMP75BQDGKRQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP75BQDGKRQ1
Analog and Digital Output TMP75BQDGKRQ1
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP75BQDGKRQ1 806351-TMP75BQDGKRQ1 296-40685-2-ND TMP75BQDGKRQ1 TMP75BQDGKRQ1
Product Name TMP75B-Q1 TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75BQDGKRQ1 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Applications Automobile
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LM335 Precision Temperature Sensor - LM335M/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
LM235A Precision Temperature Sensor - LM235AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
5 suppliers
LM135 Precision Temperature Sensor - LM135H - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
5 suppliers