Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 900441-TMP75AQDRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP75
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46898-6, 296-46898-1, 296-46898-2
SENSOR DIGITAL -40C-125C 8SOIC
SENSOR DIGITAL -40C-125C 8SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 296-46898-6-ND | 900441-TMP75AQDRQ1 | TMP75AQDRQ1 | TMP75AQDRQ1 |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75AQDRQ1 | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Package / Mounting | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC | Surface Mount |