Manufacturer: Texas Instruments
Win Source Part Number: 900440-TMP75AQDGKRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP75
Categories: Sensors
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46897-2, 296-46897-1, 296-46897-6
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-VSSOP
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-VSSOP
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-VSSOP
SENSOR DIGITAL -40C-125C 8VSSOP
SENSOR DIGITAL -40C-125C 8VSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 900440-TMP75AQDGKRQ1 | 296-46897-6-ND | TMP75AQDGKRQ1 | TMP75AQDGKRQ1 |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75AQDGKRQ1 | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |