The TMP75AIDGKR is a digital temperature sensor designed for a variety of applications, including power-supply temperature monitoring, thermal protection in computer peripherals, and environmental monitoring. It operates over a temperature range of -40 °C to +125 °C with a typical accuracy of ±1 °C and a maximum accuracy of ±2 °C. The sensor features a user-selectable resolution from 9 to 12 bits and communicates via SMBus, two-wire, and I²C interfaces, allowing for easy integration into existing systems. It supports multiple device addresses, accommodating up to eight devices on a single bus. The TMP75AIDGKR is available in an 8-pin VSSOP package and operates with a supply voltage range of 2.7 V to 5.5 V, making it suitable for low-power applications. The device is NIST traceable, ensuring reliable performance and accuracy.
Digital Temperature Sensor with 2-Wire Interface 8-VSSOP -40 to 125
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 033266-TMP75AIDGKR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: TMP75
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): TCN75-5.0MUA; TCN75-3.3MUAG; STTS75DS2E;
Introduction Date: February 15, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Industrial, Communications & Networking
SENSOR DIGITAL -40C-125C 8VSSOP
SENSOR DIGITAL -40C-125C 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP75AIDGKR | 296-26837-1-ND | 033266-TMP75AIDGKR | TMP75AIDGKR | TMP75AIDGKR |
| Product Name | TMP75 Digital Temperature Sensor with 2-Wire Interface | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75AIDGKR | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | |
| Standards and Certifications | RoHS | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |