Digital Temperature Sensor with 2-Wire Interface 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 083937-TMP75AID
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Test & Measurement, Medical, Signal Processing, Sensing & Instrumentation
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC
Temp Sensor Digital 2-Wire 8-Pin SOIC
Temp Sensor Digital 2-Wire 8-Pin SOIC
Temp Sensor Digital 2-Wire 8-Pin SOIC
SENSOR DIGITAL -40C-125C 8SOIC
SENSOR DIGITAL -40C-125C 8SOIC
TEMPERATURE SENSOR, 12 BIT, 0.5C, 8-SOIC; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP75AID | 083937-TMP75AID | 296-26836-5-ND | 6624501 | 6624501P | TMP75AID | TMP75AID | 27AJ0243 |
| Product Name | TMP75 Digital Temperature Sensor with 2-Wire Interface | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75AID | Analog and Digital Output | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temperature Sensor, 12 Bit, 0.5C, 8-Soic; Msl Texas Instruments |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |